Reliability, Maintainability and Risk: Practical Methods for Engineers, Seventh Edition

Appendix 1: Glossary

A1 TERMS RELATED TO FAILURE

A1.1 Failure

Termination of the ability of an item to perform its specified function. OR, Non-conformance to some defined performance criteria. Failures may be classified by:

Meaningless without performance spec

  1. Cause

    Misuse: Caused by operation outside specified stress.

    Primary: Not caused by an earlier failure.

    Secondary: Caused by an earlier failure.

    Wearout: Caused by accelerating failure rate mechanism.

    Design: Caused by an intrinsic weakness.

Chapter 2

Software: Caused by a program error despite no hardware failure

Chapter 17

  1. Type

    Sudden: Not anticipated and no prior degradation.

    Degradation: Parametric drift or gradual reduction in performance.

    Intermittent: Alternating between the failed and operating condition.

    Dormant: A component or unit failure which does not cause system failure but which either hastens it or, in combination with another dormant fault, would cause system failure.

    Random: Failure is equally probable in each successive equal time interval.

    Catastrophic: Sudden and complete.

A1.2 Failure mode

The outward appearance of a specific failure effect (e.g. open circuit, leak to atmosphere).

Chapter 2

A1.3 Failure mechanism

The physical or chemical process which causes the failure.

Chapter 11

A1.4 Failure rate

The number of failures of an item per unit time.

Per hour, cycle, operation, etc.

This can be applied to:

  1. Observed failure rate: as computed from a sample.

  2. Assessed failure rate: as inferred from sample information.

  3. Extrapolated failure rate: projected to other stress levels.

Point estimate Involves a confidence level

A1.5 Mean Time...
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
Category: Product and Component Testing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.