Safety with Machinery, Second Edition

Part III: Safeguarding Systems

Chapter List

Chapter 8: Mechanical Safety Arrangements
Chapter 9: Electrical Safety Circuits
Chapter 10: Hydraulic Safety Circuits
Chapter 11: Pneumatic Safety Circuits

Part Overview

The function of the safety circuit is to react to the entry into, or the presence in, a danger zone of a person and initiate a signal to the machine controls that causes them to bring the machine to a safe state. This part deals with some typical safety circuits and the techniques employed covering the different media mechanical, electrical, hydraulic and pneumatic that can be used.

8.1 Introduction

The object of a guard is to prevent a person or parts of a person from coming into contact with dangerous parts of machinery. This can be achieved by either providing a physical barrier, such as a guard or fence, between the person and the dangerous part or by other safeguarding arrangement that ensures that when a person reaches a part of the machinery it is no longer dangerous, i.e. it is not moving. This chapter deals with the design of mechanical guards and related devices. The designs of safeguarding arrangements for electrical, hydraulic and pneumatic circuits are dealt with in Chapters 9 , 10 and 11 respectively.

8.2 Guards

Guards provide a physical barrier between the operator and the dangerous parts of a machine. They can take the form of either enclosing guards or distance fencing.

8.2.1 Enclosing Guards

Enclosing guards completely block all access to dangerous zones. They must be robustly constructed to...
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
Category: Machine Guards
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.