Value at Risk and Bank Capital Management

4.7: Estimating Exposure at Default

4.7 Estimating Exposure at Default

Exposure at default is defined as the expected gross exposure of the facility upon default of the obligor (Basel Committee 2006a). While for certain kinds of loans the amount the bank is lending is fixed and predetermined, the issue of EAD is particularly relevant for loan commitments, since a distressed borrower is likely to use a substantial part of initially undrawn loan commitments before defaulting, unless the bank has the chance to revoke the commitment and is able to anticipate the problem. The problem is more relevant for high-quality borrowers, since they can obtain larger commitments and the difference between the drawn portion in normal conditions and at default may be larger (see Table 4-9).

Table 4-9: Drawn and Undrawn Portions of Loan Commitments as a Function of Initial Rating

Rating Class

Drawn Portion of Loan Commitment

Average of the Normally Undrawn Portion That Is Drawn in Case of Default

AAA

0.1%

69%

AA

1.6%

73%

A

4.6%

71%

BBB

20.0%

65%

BB

46.8%

52%

B

63.7%

48%

CCC

75.0%

44%

Source: Asarnow and Marker (1995).

As a consequence, Basel II forces banks adopting either the standardized or the FIRB approach to translate off-balance sheet items, such as loan commitments, into credit-exposure equivalents by multiplying them by a credit-conversion factor (see Basel Committee 2006a, 82 87 and 311 315). Only facilities that...
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
Category: Banking Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.