Handbook of Biodegradable Polymers

Editor: Catia Bastioli
C. Vasile

Telephone: +44 (0)1939 250383 Fax: +44 (0)1939 251118
http://www.rapra.net
First Published in 2005 by
Rapra Technology Limited
Shawbury, Shrewsbury, Shropshire, SY4 4NR, UK
2005, Rapra Technology Limited
ISBN: 9781859573891All rights reserved. Except as permitted under current legislation no part of this publication may be photocopied, reproduced or distributed in any form or by any means or stored in a database or retrieval system, without the prior permission from the copyright holder.
A catalogue record for this book is available from the British Library.
Every effort has been made to contact copyright holders of any material reproduced within the text and the authors and publishers apologise if any have been overlooked.
ISBN: 978-1-84735-044-2
Acknowledgments
I would like to thank all of the contributors to this volume for their time and their efforts that went into producing this book, and also for their patience.
I would like to express my sincere appreciation to my Editor, Frances Powers of Rapra Technology Ltd and to her assistant Claire Griffiths for the high quality support during all stages of production of this book. Thanks are also extended to the Graphic Designer, Sandra Hall for typesetting the book and the design of the cover and to John Holmes for producing the Index. I would also like to thank Annalisa Righetti for the handling of the considerable correspondence associated with the book and the organisation of the reviewing...