Intelligent Watermarking Techniques

Appendix

Chapter List

Appendix A: VQ-Based Scheme I
Appendix B: VQ-Based Scheme II
Appendix C: Spatial-Based Scheme
Appendix D: GA Training Program for Spatial-Based Scheme
Appendix E: Visual Cryptography
Appendix F: Modified Visual Cryptography
Appendix G: VC-Based Scheme
Appendix H: Gain/Shape VQ-Based Watermarlung System

The VQ-based watermarking system mentioned in Chapter 7 is attached in the CD-ROM and explained here. This demo system provides the functions for embedding and extraction. Section 1 illustrates how to use the provided functions and Section 2 explains the source files of it.

1 How to Use The System

In the attached CD-ROM, the executable program, test images, VQ codebooks, some data files, and the source files of the system all can be obtained from the related directories. Table 1 lists the content of the related directories and Table 2 lists the specification of the VQ codebooks.

Table 1: Content of the directories ( X is the CD-ROM drive)

Items

Path

Executable Program

X:\A\Exec

Source Files

X:\A\Source

Test Files

X:\A\Data

Table 2: Specification of the attached codebooks.

File Name

Size

Used Image for Codebook Training

Method

Threshold

128_L_L4.cb

128

Lena

LBG

0.0001

256_L_L4.cb

256

Lena

LBG

0.0001

512_L_L4.cb

512

Lena

LBG

0.0001

512_P_L4.cb

512

Peppers

LBG

0.0001

Please note, the attached demo program does not require the installation process, and it can be executed under the Windows operating system only.

To operate the demo program, please click the executable program, then the main form like Figure 1 will appear. The main functions provided in this demo program...
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
Category: Optical Storage Media
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.