Advanced Control Unleashed: Plant Performance Management for Optimum Benefit

Theory

Process Time Constants and Gains

If the differential equations for a material or energy balance are set up in the following form, the process gain (K p) and time constant ( ? p) terms, and the relative effects of process design and operating conditions, can be identified for an input X i, which is a manipulated or disturbance variable, and an output (Y), which is the process variable.

For a negative-feedback or self-regulating process, the differential equation is: [2.1]


For a positive feedback or runaway process, the differential equation is: [2.1]


If there is no process feedback, we have an integrator gain K i. [2.1]


The general equation for energy or material balance with generation and consumption terms for a reaction is:


To illustrate the methodology, the differential equations will be set up and converted to the proper form for a reactor and its coolant system. The rate of accumulation of energy in a reactor is the sensible heat of the flow in minus the flow out of the reactor plus the heat of reaction and minus the heat loss to the jacket [2.1] [2.20].


If we combine terms, we can isolate the coefficient of the process feedback.


If we divide through by the coefficient of T r we get the process time constant and gain for reactor temperature control.


If dQ r/dT r < F o*C r + U*A, and dQ r /dT r > F
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
Category: Volumetric Gas Flow Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.