Advanced Drilling Solutions: Lessons from the FSU, Volume II

Technology and Experience in Drilling Directional, Multilateral, and Horizontal Wells with Electrodrills

Developing deflectors and centralizers

As mentioned in Chapter 2 of Volume 1, the impossibility of directional drilling in the postwar period was one reason for the insignificant utilization of Electrical Downhole Motors (electrodrills). This was mainly because the electric cable installed in the drillstring prevented orientation instruments from being run inside the pipe. To overcome these drawbacks, additional advancements were developed from 1951 to 1963.

The most important device was the electrodrill deflecting mechanism, [92] which moved the point of deflection down to the lower section of the BHA. As a result, the point of application for the elastic force bending moment was positioned closer to the drillbit, increasing the rigidity of the motor body compared to the bent drillpipe or bent sub and increasing the efficiency of the directional application. The deflecting tool (DT) was installed between a motor and a spindle, providing three angles of deflection: 1 , 1.5 , and 2 .

Figure 4-54 presents the DT design. Parameters of certain DTs for 164 250-mm electrodrills are shown in Table 4-22. The axial misalignments of the DT ensured inclination build rates up to 2.5 /10m. Using a dual DT assembly, build rates increased to 5 /10m. A shortened 164-mm OD and a 9.7-m electrodrill were subsequently developed, enabling an increase in inclination build rate. [93] The motor could drill wells with 80 to 90 m radius-of-borehole curvature, i.e., with build rates as high as 10 /10m. To achieve this,...
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
Category: Measurement While Drilling (MWD) Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.