Advances in Bistatic Radar

Nicholas J. Willis
Radar was first patented and demonstrated in 1904 by the German engineer Christian H lsmeyer. As is well documented [2 5], his telemobilskop used a special spark-gap transmitter operating on a 40 50-cm wavelength and a separate receiver that rang a bell when detecting ships up to 5 km from the receiver. Figure 2-1 shows photographs of H lsmeyer and his invention.
The first fully documented demonstration of the telemobilskop was in Cologne, in May 1904, with both the transmitter and receiver located on a platform under the Rhine Bridge (a chain suspension bridge destroyed during World War II) in a monostatic configuration to detect ships on the Rhine River [5]. [2]
Purists might argue that H lsmeyer's telemobilskop was not a radar because it did not directly measure range, as in "radio detection and ranging," and technically they would be correct. However, his invention included the essential elements of a radar, all reduced to practice: antennas, transmitter, receiver (with adequate shielding), and indicator, in this case an audio alarm to signal when a target was sufficiently close in range to require attention. More sophisticated indicators would have to await the development of timing circuits and displays.
Now for an excursion to...