Analysis and Control of Linear Systems

Chapter 9: Analysis by Classic Scalar Approach

Chapter written by Houria SIGUERDIDJANE and Martial DEMERL .

9.1. Configuration of Feedback Loops

9.1.1. Open loop closed loops

The block diagram of any closed loop control system (Figure 9.1) consists of an action chain and of a reaction (or feedback) chain which makes it possible to elaborate an error signal ?( t), the difference between the input magnitude e( t) and the measured output magnitude r(t). The output of the system is s(t).


Figure 9.1: Block diagram of a feedback control

When the system is subjected to interferences b( t), its general structure is represented by Figure 9.2 by supposing that its working point in the direct chain is known. We designate by E( p), R(p), ? (p) and S(p) the Laplace transforms of the input, the measurement, difference and the output respectively (see Figure 9.2).


Figure 9.2: General block diagram

The open loop transfer function of this chain is the product of transfer functions of all its elements; it is the ratio:


The closed loop transfer function of this chain is the ratio with:


We have:


and:


by using equation [9.2] and by eliminating R(p) and ?(p) of equations [9.3] and [9.4], we obtain:


When the interferences are zero, B(p) = 0, the transfer function of the looped system is then:


or simply:


by supposing that ?(p) = 1 (p) 2 ( p ).

The transfer function with respect to...
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
Category: Web Controllers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.