ASHRAE Handbook: Fundamentals, Inch Pound Edition

Basic Materials

CHAPTER LIST

Chapter 17: Energy Resources
Chapter 18: Combustion and Fuels
Chapter 19: Refrigerants
Chapter 20: Thermophysical Properties of Refrigerants
Chapter 21: Physical Properties of Secondary Coolants (Brines)
Chapter 22: Sorbents and Desiccants
Chapter 23: Thermal and Moisture Control in Insulated Assemblies Fundamentals
Chapter 24: Thermal and Moisture Control in Insulated Assemblies Applications
Chapter 25: Thermal and Water Vapor Transmission Data
Chapter 26: Insulation for Mechanical Systems

[1]

OVERVIEW

BECAUSE energy used in buildings and facilities comprises a significant amount of the total energy used for all purposes, and thus affects energy resources, ASHRAE recognizes the "effect of its technology on the environment and natural resources to protect the welfare of posterity" (ASHRAE 2003).

Many governmental agencies regulate energy conservation, often through the procedures to obtain building permits. Required efficiency values for building energy use strongly influence selection of HVAC&R systems and equipment and how they are applied.

More information on sustainable design is available in the ASHRAE GreenGuide (2003).

[1]The preparation of this chapter is assigned to TC 2.8, Building Environmental Impacts and Sustainability.

CHARACTERISTICS OF ENERGY AND ENERGY RESOURCE FORMS

The HVAC&R industry deals with energy forms as they occur on or arrive at a building site. Generally, these forms are fossil fuels (natural gas, oil, and coal) and electricity. Solar and wind energy are also available at most sites, as is low-level geothermal energy (an energy source for heat pumps). Direct-use (high-temperature) geothermal energy is available at some locations.

Forms of On-Site Energy

Fossil fuels and electricity...
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
Category: Power Generation Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.