ASHRAE Handbook: Fundamentals, Inch Pound Edition

Duct and Pipe Design

CHAPTER LIST

Chapter 33: Space Air Diffusion
Chapter 34: Indoor Environmental Modeling
Chapter 35: Duct Design
Chapter 36: Pipe Sizing

TERMINOLOGY

ASPECT ratio.
Ratio of length to width of an opening or core of a grille.
Axial flow jet.
Stream of air with motion approximately symmetrical along a line, although some spreading and drop or rise can occur from diffusion and buoyancy effects.
Coefficient of discharge.
Ratio of area at vena contracta to area of opening.
Cold air.
General term for supply air at 35 to 40 F.
Core area.
Total plane area of that portion of a grille, included within lines tangent to the outer edges of the outer openings, through which air can pass.
Damper.
Device used to vary the volume of air passing through a confined cross section by varying the cross-sectional area.
Diffuser.
Outlet discharging supply air in various directions and planes.
Diffusion.
Distribution of air within a space by an outlet discharging supply air in various directions and planes.
Draft.
Undesired local cooling of a body caused by low temperature and air movement.
Drop.
Vertical distance that the lower edge of a horizontally projected airstream descends between the outlet and the end of its throw.
Effective area.
Net area of an outlet or inlet device through which air can pass; equal to the free area times the coefficient of discharge.
Entrainment.
Movement of room air into the jet caused by the airstream discharged from the outlet (secondary air motion).
Entrainment ratio.
Total room air divided by...
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
Category: Heat Exchangers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.