ATM Switches

Acronym List

Overview

(This collection is a superset of the terms collected by Donald R. Marks and Zelda Ford for Data Communications magazine and those posted by the ATM Forum in http://www.atmforum.com/.)

AAL

ATM adaptation layer: The standards layer that allows multiple applications to have data converted to and from the ATM cell. A protocol used that translates higher layer services into the size and format of an ATM cell.

AAL connection

Association established by the AAL between two or more next higher layer entities.

AAL-1

ATM adaptation layer type 1: AAL functions in support of constant bit rate, time-dependent traffic such as voice and video.

AAL-2

ATM adaptation layer type 2: This AAL is still undefined by the International Standards bodies. It is a placeholder for variable bit rate video transmission.

AAL-3/4

ATM adaptation layer type 3/4: AAL functions in support of variable bit rate, delay-tolerant data traffic requiring some sequencing and/or error detection support. Originally two AAL types, i.e. connection-oriented and connectionless, which have been combined.

AAL-5

ATM adaptation layer type 5: AAL functions in support of variable bit rate, delay-tolerant connection-oriented data traffic requiring minimal sequencing or error detection support.

ABR

Available bit rate: ABR is an ATM layer service category for which the limiting ATM layer transfer characteristics provided by the network may change subsequent to connection establishment. A flow control mechanism is specified that supports several types of feedback to control the source rate in response to changing ATM layer transfer...
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
Category: Network and Protocol Analyzers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.