Basics of Boiler and HRSG Design

NATURAL GAS

Natural gas is found in independent pockets or in oil or coalfields. The prime component of natural gas is methane (CH 4), although as Table 3-9 illustrates, other chemicals are present, most notably ethane (C 2H 6), which is the lightest hydrocarbon next to methane. Natural gas has found historic favor as a primary fuel for power production because it is easy to handle, has a pipeline infrastructure in place, burns cleanly, and produces fewer pollutants than other fuels when burned. Of the three major steam generation fossil fuels, natural gas has the highest heating value per unit weight. This aspect and recent technology advancements have led to the proliferation of gas-powered combined-cycle units, some of which operate at near 60% efficiency. This is almost twice the efficiency of the best coal-fired plant. Because natural gas as delivered is a very clean fuel, combustion products (ash, slag) are non-existent.

Table 3-9: Analyses of several natural gas supplies in the U.S. (Reproduced with permission from Steam, 40th ed., published by Babcock &Wilcox, a McDermott Company)

Sample No.

1

2

3

4

5

Source:

Pa.

S.C.

Ohio

La.

Ok.

Analyses:

  • Constituents, % by vol

  • H 2, Hydrogen

--

--

1.82

--

--

  • CH 4, Methane

83.40

84.00

93.33

90.00

84.10

  • C 2H 4, Ethylene

--

0.25

--

--

--

  • C 2H 6, Ethane

15.80

14.80

--

5.00

6.70

  • CO, Carbon monoxide

--

--

0.45

--

--

  • CO 2, Carbon...
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
Category: Chemical Process and Petrochemical Gases
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.