Biophysical and Structural Aspects of Bioenergetics

B. Chance and M. Nishimura, On the mechanism of chlorophyll-cytochrome interaction: the temperature insensitivity of light-induced cytochrome oxidation in Chromatium, Proc. Natl. Acad. Sci. U.S.A., 1960, 46, 19.
D. DeVault and B. Chance, Studies of photosynthesis using a pulsed laser. I. Temperature dependence of cytochrome oxidation rate in chromatium. Evidence from tunneling, Biophys. J., 1966, 6, 825.
D. DeVault, Quantum-mechanical tunneling in biological systems, Q. Rev. Biophys., 1980, 13, 387.
J. Deisenhofer, O. Epp, R. Miki, R. Huber and H. Michel, Structure of the protein subunits in the photosynthetic reaction center of Rhodopseudomonas viridis at 3 A resolution, Nature, 1985, 318, 618.
H. Michel, O. Epp and J. Deisenhofer, Pigment-protein interactions in the photosynthetic reaction center from Rhodopseudomonas viridis, EMBO J., 1986 5, 2445.
R.A. Marcus, Chemical and electrochemical electron-transfer theory, Ann. Rev. Phys. Chem., 1964, 15, 155.
J.J. Hopfield, Electron transfer between biological molecules by thermally activated tunneling. Proc. Natl. Acad. Sci. U.S.A., 1974, 71, 3640.
J. Jortner, Dynamics of electron transfer in bacterial photosynthesis, Biochim. Biophys. Acta., 1980, 594, 193.
J. Ulstrup and J. Jortner, The effect of intramolecular quantum modes on free energy relationships for electron transfer reactions, J. Chem. Phys., 1975, 63, 4358.
R.A. Marcus and N. Sutin, Electron transfers in chemistry and biology, Biochim. Biophys. Acta, 1985, 811, 265.
D.N. Beratan, J.N. Onuchic and J.J. Hopfield, Electron tunneling through cova-lent and non-covalent pathways in proteins,