Colloidal Particles at Liquid Interfaces

Index

(numbers in italics refer to Figures)

A

alumina particles
in emulsion flotation 58 60
in metal foams 451, 463, 468, 469, 475, 483
in particle-stabilised emulsions 212, 213
aluminium foam 445 447
antifoaming action 388
bridging dewetting mechanism 408 409
bridging stretching mechanism 410
non-bridging mechanisms 416 418
of oil and solid particle compounds 424 426
antifoam durability 385
antifoam effect 383
of oil drops 408, 439
of oil solid compounds 439 440
of solid particles 439
antifoam efficiency 385, 386, 439
antifoam exhaustion (deactivation) 384, 432 436
antifoam reactivation 432 436
antifoam globules 390, 391, 396, 426, 436 438
antifoams 383 387
composition 386
fast 396 397, 401, 438
slow 396, 398, 401 402, 420, 438
aqueous foam
characteristic time
of bubble coarsening 395
of film thinning 396
of water drainage 394
destruction by antifoams 396 403
disproportionation 63 65, 68, 303, 313 314
Plateau borders 332 333, 388 391, 402 403, 421 422
structure 388 391
stabilised by particles 62 69
asphaltene 205, 217, 218

B

bacteria 47 51, 299, 328
contact angle 48, 51
as demulsifiers 48 51
as emulsifiers 47 48
binary particle crystals 247 254
bio-specific interactions 228, 245
biotin 246
blowing agent 448 453, 476, 477, 484 485
bridging coefficient 411, 413, 439
bridging flocculation 311 312

C

capillary force 5, 92, 98, 100, 145 146, 227 228, 261
capillary length 5, 136, 178, 352, 367
carbide particles 449, 467, 468, 471
catalyst particles 32, 33
clay particles 27, 54, 55, 62, 169, 206, 211, 214, 331
coal particles 56 57, 369 370
collectorless liquid liquid extraction 60 62
colloidal aggregates 16, 80, 86
cluster-mass distribution 87, 89, 90
colloidal crystals 91, 96, 225, 239 243, 258
(see also photonic crystals)
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
Category: Particle Analyzers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.