The Coming Oil Crisis

Appendix I: Units, Abbreviations, Conversion Factors & Glossary

UNITS

S.I. (Syst me International) units are the recommended system replacing the Imperial system, which is however still entrenched in the oil industry.

ABBREVIATIONS

b = barrel (US) = 159 litres = 42 US gals (Also B) boe = barrel of oil equivalent (see below for conversion) cf = cubic feet = 0.0283 m 3

Ma = million years

toe = ton of oil equivalent

Giant oilfield = >500 Mb initial reserves

k (kilo) = 10 3 = thousand (Also M)

M (mega) = 10 6 = million

(Also MM and m)

G (giga) = 10 9 = billion (US) (Also MMM, B, bn) T (tera) = 10 12 = trillion (US)

CONVERSION FACTORS

sq. mile

sq. km

acre

hectare

1

2.59

640

259

0.386

1

247

100

barrel

cu. m

tonne

1

0.159

0.136

6.29

1

0.855

7.33

1.17

1

(Depends on oil gravity: above applies to Arabian Light 33.5? API)

Gas

1 m 3 = 35.3 cf

1 cf = 0.0283 m 3

Energy equivalents 1000 m 3 gas = 1 toe = 7.168 boe (in calorific terms) 10 000 cf gas = 1 boe (in value @$1.8/kcf, $18/b) 1 Tcf = 0.1 Gboe 1 b/d = 50 t/a (32? API oil)

A SHORT GLOSSARY OF OIL AND TECHNICAL TERMS USED IN THIS BOOK

Acreage: the amount of land held under concession. Alidade: an instrument for measuring distances, used with a planetable for...
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
Category: Rod Pumps
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.