Chemical Biophysics: Quantitative Analysis of Cellular Systems

When mechanistic information is available or obtainable for the components of a system, it is possible to develop detailed analyses and simulations of that system. Such analyses and simulations may be deterministic or stochastic in nature. (Stochastic systems are the subject of Chapter 11.) In either case, the overriding philosophy is to apply mechanistic rules to predict behavior. Often, however, the information required to develop mechanistic models accounting for details such as enzyme and transporter kinetics and precisely predicting biochemical states is not available. Instead, all that may be known reliably about certain large-scale systems is the stoichiometry of the participating reactions. As we shall see in this chapter, this stoichiometric information is sometimes enough to make certain concrete determinations about the feasible operation of biochemical networks.
Analysis of biochemical systems, with their behaviors constrained by the known system stoichiometry, falls under the broad heading constraint-based analysis, a methodology that allows us to explore computationally metabolic fluxes and concentrations constrained by the physical chemical laws of mass conservation and thermodynamics. This chapter introduces the mathematical formulation of the constraints on reaction fluxes and reactant concentrations that arise from the stoichiometry of an integrated network and are the basis of constraint-based analysis.
As we shall see, linear algebraic constraints arising from steady state mass balance form the basis of metabolic flux analysis (MFA) and flux balance analysis (FBA). Thermodynamic laws, while introducing inherent non-linearities into the mathematical description of the feasible flux space, allow determination of feasible reaction directions...