Code Design for Dependable Systems

Chapter 9.3 - Single-Bit Error Correcting And Single-Block Error Locating Codes

9.3   SINGLE-BIT ERROR CORRECTING AND SINGLE-BLOCK ERROR
LOCATING (SEC-Sb/p×bEL) CODES


This section deals with the SEC-Sb/p×bEL codes, where B = p × b that correct single-bit
errors and locate single b-bit byte errors within a B-bit block.


9.3.1   Code Conditions and Bounds

Necessary and Sufficient Conditions   Let Es be the error set consisting of all
single-bit errors, and let Ei(Ej) be the error set consisting of all single-byte errors in the
i(j)-th block excluding single-bit errors. Thus Ei Ç Es = Ej Ç Es = φ for all i ≠ j, where
φ is the empty set. The following theorem describes necessary and sufficient conditions
that characterize SEC-Sb/p×bEL codes.

Theorem 9.4   A linear code, described by the parity-check matrix H, corrects all errors
in Es and locates all errors in Ei, or Ej, where i
≠ j, if and only if

  1. E × HT ≠ 0   for all E Î {Es È Ei È Ej},
  2. E1 × HT ≠ E2 × HT   for all E1, E2 Î Es, E1 ≠ E2,
  3. E3 × HT ≠ E4 × HT   for all E3 Î Ei, and for all E4 Î Ej,
  4. E1 × HT ≠ E3 × HT   for all E1 Î Es, and for all E3 Î Ei.

Proof   It is apparent that conditions 1 and 2, and conditions 1 and 3 are necessary
conditions for correcting all single-bit errors and for indicating the location of an
erroneous block containing single-byte errors, respectively. Conditions 1 and 4 are
also necessary conditions for distinguishing single-bit errors from a single-byte error
excluding single-bit errors. So the SEC-Sb/p×bEL codes must satisfy all the conditions
1 to 4.

Conversely, if a code satisfies conditions 1 to 4, then we can distinguish single-bit errors
from single-byte errors. We can also correct all single-bit errors and locate all single-byte
errors. Therefore this code is an SEC-Sb/p×bEL code.                                         Q.E.D.

Bounds


Theorem 9.5   Linear (N, N − R) SEC-Sb/p×bEL codes satisfy

  R ≥ 2b

Proof   For two bytes each belonging to different blocks, there exist 2b column vectors in
the parity-check matrix on GF(2). These vectors should be linearly independent by condition
3 of Theorem 9.4, and therefore the number of rows of the parity-check matrix
should be 2b or more.                                                                                           Q.E.D


Theorem 9.6   Linear (N, N − R) SEC Sb/p×bEL codes satisfy

 

where B = p × b.

Proof   In the SEC-Sb/p×bEL codes, in general, the syndromes caused by single-bit errors
should be different from each other, and those caused by single-byte errors excluding single-
bit errors should be different from the ones caused by single-bit errors. Therefore the
errors in one block have at least B + 2b − b − 1 different syndromes, and hence there are
at least (B + 2b − b − 1) different syndromes in the received word. Hence the following
inequality is satisfied

 

From this, the inequality (9.2) can be deduced.                                                            Q.E.D
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
Category: ISO Containers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.