Advanced Methods and Tools for ECG Data Analysis

[1] Welch, P. D., "The Use of Fast Fourier Transform for the Estimation of Power Spectra: A Method Based on Time Averaging over Short, Modified Periodograms," IEEE Trans. Audio Electroacoust., Vol. AU-15, June 1967, pp. 70 73.
[2] Goldberger, A. L., R. G. Mark, and G. B. Moody, "PhysioNet: The Research Resource for Complex Physiologic Signals," http://www.physionet.org.
[3] Pettersson, J., O. Pahlm, and E. Carro, "Changes in High-Frequency QRS Components Are More Sensitive Than ST-Segment Deviation for Detecting Acute Coronary Artery Occlusion," J. Am. Coll. Cardiol., Vol. 36, 2000, pp. 1827 1834.
[4] Schlegel, T. T, et al., "Real-Time 12-Lead High-Frequency QRS Electrocardiography for Enhanced Detection of Myocardial Ischemia and Coronary Artery Disease," Mayo Clin Proc., Vol. 79, 2004, pp. 339 350.
[5] Spackman, T. N., M. D. Abel, and T. T. Schlegel, "Twelve-Lead High-Frequency QRS Electrocardiography During Anesthesia in Healthy Subjects," Anesth. Analg., Vol. 100, No. 4, 2005, pp. 1043 1047.
[6] Hunt, A. C., "T Wave Alternans in High Arrhythmic Risk Patients: Analysis in Time and Frequency Domains: A Pilot Study," BMC Cardiovasc. Disord., Vol. 2, No. 6, March 2002.
[7] Jarvis, M. R., and P. P. Mitra, "Apnea Patients Characterized by 0.02 Hz Peak in the Multitaper Spectrogram of Electrocardiogram Signals," Computers in Cardiology, Vol. 27, 2000, pp. 769 772.
[8] Zeng, W., and L. Glass, "Statistical Properties of Heartbeat Intervals During Atrial Fibrillation," Phys. Rev. E, 1996, pp. 1779 1784.