Desiccant Cooling and Dehumidification

Section II: Desiccant System Applications

CHAPTER LIST

Chapter 4: Utilization of Condenser Heat for Desiccant Dehumidifiers in Supermarket Applications
Chapter 5: Application of a Desiccant Cooling System to Supermarkets
Chapter 6: Moisture Control in Photolithography Areas
Chapter 7: Use of Liquid Sorption Dehumidification to Improve Energy Utilization of Air Systems
Chapter 8: Efficient Integration of Desiccant Cooling in Commercial Hvac Systems
Chapter 9: Integrated Desiccant Cold Air Distribution System
Chapter 10: Prevention of Metallic Corrosion in Storage Areas
Chapter 11: Desiccant Dehumidifiers in Ice Arenas
N.J. Banks,
Member ASHRAE

Research Project Manager at Munters,
Cargocaire,, Amesbury, M.A.

Supermarkets present unique air-conditioning requirements. Due to the cooling effect of refrigerated display cases, the primary requirement is moisture removal. The use of a desiccant dehumidifier is justified over standard vapor-compression equipment whenever inexpensive (non-electric) energy is available for regeneration. The cost effectiveness can be further enhanced with the utilization of condenser heat from freezer and case systems to preheat regeneration air. A desuperheating coil is required to recover the high-grade energy needed for reactivation. Since performance data on desuperheating coils for R-502 are not readily available, manufacturers' published data on water coils can be modified to estimate performance of the desuperheating coil.

DISCUSSION

Most supermarkets rely on central air conditioning and the latent cooling effect of refrigerated cases for moisture removal. Dehumidification through condensation in refrigerated cases is especially inefficient due to the additional energy required for defrost and recooling cycles. If drain-pan and anti-fog heaters are included, the actual energy consumed is typically twice the theoretical...
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
Category: Dehumidifiers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.