Design of Multi-Frequency CW Radars

Part IV: Appendices

APPENDIX LIST

Appendix A: CW Radar Range Equations
Appendix B: The Design Process
Appendix C: A Hardware Solution to the Range Resolution Problem
Appendix D: Nonlinearity in FM Waveforms
Appendix E: Transmitter Noise Leakage
Appendix F: Pandora Receiver Channel Basic Design
Appendix G: Direct Digital Synthesis
Appendix H: Implementation of the Single-Channel Radar
Appendix I: Pandora Radar Performance Verification Measurements
Appendix J: 8-Way Combiner Analysis Results
Appendix K: MATLAB Simulation Program
Appendix L: Level Diagram Calculations SFCW Radar

1.1 AIM

The program " cw.cpp" calculates the range/power levels of FMCW and phase-coded CW radars given either of the parameters. It outputs the range in kilometers or the average power in watts. It is intended as a tool for quick performance evaluation of CW radars.

1.2 DESCRIPTION

This software covers two aspects of FMCW/PCCW radars: scanning mode and nonscanning mode. Certain assumptions are made in each of these modes.

1.3 FMCW RADARS

The FMCW radar range equation is


where

( Note: all dB values will be converted to absolute values before inserting in equation)

  • P Av Average transmitted power in watts

  • G T Transmitting antenna gain

  • G R Receiving antenna gain

  • ? Target RCS in square meters

  • ? Wavelength in meters

  • F Receiver noise figure, typically 3 dB

  • k Boltzmann's constant, 1.38 10 -23 J/K

  • L System losses

  • T System noise temperature in K, typically 400 K

  • SNR o Output SNR, that is, desired at the detector for a given P d and P FA

  • SRF Sweep repetition...
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
Category: S Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.