Environmental Monitoring Handbook

Part I: Water

Chapter List

Chapter 1: Water Quality Guidelines
Chapter 2: Design of Water Quality Monitoring Programs
Chapter 3: In-Situ Measurement of Physicochemical Water Quality Parameters
Chapter 4: Water Quality Assessment by Algal Monitoring
Chapter 5: Biological Monitoring and Assessment Using Invertebrates
Chapter 6: Monitoring of Trace Metals and Metalloids in Natural Waters
Chapter 7: Analysis of Organic Substances in Natural Water
Chapter 8: Environmental Monitoring of Nutrients
Chapter 9: Biomarker Approaches for Ecotoxicological Biomonitoring at Different Levels of Biological Organization
Chapter 10: Inorganic Nonmetallic Substances

Barry T. Hart

Introduction

Most countries now have water resources management policies aimed at achieving sustainable use of their water resources by protecting and enhancing their quality while maintaining economic and social development. Achieving this objective requires that the needs and wants of the community for each water resource are defined and that these resources are protected from degradation. These community needs generally are called the environmental values (or beneficial uses) of the water body and can include water for drinking, swimming, fishing, recreation, agricultural food production, and/or ecosystem protection.

Water quality guidelines (or criteria) are the scientific and technical information used to provide an objective means for judging the quality needed to maintain a particular environmental value. Knowledge-based management decisions made on the basis of this scientific knowledge are far more preferable than those resulting from pressure by narrowly focused lobby groups.

A number of water quality guideline compilations are now available (e.g., USEPA, 1986a; CCREM, 1991; ANZECC, 1992). With few...
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
Category: Water Quality Testing Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.