Free-Space Optics: Propagation and Communication

Chapter 7: Safety and Confidentiality

7.1. Safety

7.1.1. Dangers

Any laser can present dangers to man, both at an ocular level and a cutaneous level. In this section, we do not mention the cutaneous effects, because the energy levels of FSO equipment do not present a significant risk for the skin. However, the human eye is very sensitive to infrared radiation.

Table 7-1 shows the various effects for three ranges of wavelength.

Table 7-1: Effects of standard semiconductor lasers on the eye (the definition of the MPE is given in the text)

Wavelength

550 700 nm

700 1000 nm

1500 1800 nm

Emission

visible-red

near-infrared IR-A

far-infrared IR-B

Cutaneous effects

no significant effects

Eye

percentage transmission and absorption of a laser signal

Transmission

90%

50%

0%

Absorption

retina: 90 %

cornea: 0% vitreous humor: 50%

cornea: 90% aqueous humor: 10%

Attack of the eye (for thresholds that exceed MPE *)

retina: heating, burns, lesions limited but irreversible

retina: heating, burns, lesions limited but irreversible. crystalline lens: potential lesion

Cornea: potentially opacifying

The important factors to take into account in order to evaluate the risks are: the signal wavelength, the powers encountered, and the beam form. The characteristics of the various factors of infrared radiation have been studied in depth and there are rules linked to their use or handling. The standards in force in France are (AFNOR - CEI, 1993 and 1994):

  • NF IN 60825-1: safety of laser apparatus - Part 1: materials classification, regulations and user guide...
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
Category: Laser Pointers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.