Fundamentals of Instrumentation and Measurement

[AFN] AFNOR, norm NF X07001.
[ANS 82] Standard, Temperature measurement, ISA/ANSI standard MC 96, International Society for measurement and control, 1982.
[ASC 91] ASCH G. et al., Capteurs en instrumentation industrielle, Dunod, 1991.
[ASM 81] Manual on the use of thermocouples in temperature measurement, ASMT Publication 04-470020-40, 1981.
[BAU 61] BAURAND J., Mesures lectriques, Masson, 1961.
[BON 84] BONNET J.J., Physique g n rale, Dunod Universit , Paris, 1993.
[CAD 64] CADY W.G., Piezoelectricity, McGraw-Hill, 1964.
[CAR 59] CARLSLAW and JAEGER, Conduction of heat in solids, Clarendon Press, Oxford, 1959.
[GER 62] GERMAIN P., M canique des milieux continus, Masson, 1962.
[GOL 60] GOLDSMID H.J., Applications of thermoelectricity, Wiley, 1960.
[HOD 71] HODGSON J.N., Optical absorption and dispersion in solids, Chapman Hall, 1971.
[KIT 83] KITTEL C., Physique de l' tat solide, Dunod, 1983.
[MAC 62] MACDONALD D.K.C., Thermoelectricity: an introduction to the principles, J. Wiley, NY, 1962.
[NOR 89] NORTON H.N., Handbook of transducers, Prentice Hall, 1989.
[PHI 73] PHILLIPS J.C., Bonds and bands in semiconductors, Academic Press, 1973.