Gas Volume Requirements for Underbalanced Drilling: Deviated Holes

Correlations for Gas Volume Requirement

It is highly desirable for field engineers to have simple correlations for calculating gas volume requirements. These correlations have been developed for vertical and generic well trajectories. The difference between the gas rates given by a chart and correlation is normally less than 10%.

Vertical Hole

The following correlation has been developed for vertical-hole gas drilling using direct circulation methods based on Figures A-1 through A-29 and Figures B-1 through B-24:

(2.61)

where

(2.62)

The value of the correlation coefficients a 1, a 2, a 3, and a 4 are given in Table 2-2. Figure 2-2 shows the difference between the minimum required air injection rates given by charts and by the correlation. The difference is within 10% for practical gas-drilling conditions.

Table 2-2: Correlation Coefficients for Vertical Holes, Direct Circulation

Hole Size

a 1

a 2

a 3

a 4

Gas specific gravity 1.0:

17 "-15"

7.25460750

0.00252683

0.27678264

-1.76512350

12 "-11"

6.66017330

0.00209705

0.19744638

-1.23402000

11"-9"

6.40820720

0.00192274

0.31610525

-1.32142100

9"-8 "

6.27980630

0.00182764

-0.47922218

0.15480131

8 "-7 ?"

6.04554250

0.00168948

0.35335623

-1.18214840

7 ?"-6 "

5.67999600

0.00147466

0.29013093

-0.87638225

4 "

4.95059100

0.00112253

-0.33060468

0.28730231

Gas specific gravity 0.8:

17 "-11"

6.78717390

0.00252877

0.21319786

-1.29000670

9 ?"-7 ?"

5.92049690

0.00188266

0.44937033

-1.21009550

7 ?"-6 "

5.50908860

0.00157407

0.23107964

-0.65470860

4 "

4.69916450

0.00117097

-27.29631800

31.61369000

Gas specific gravity 0.6:

17 "-11"

6.58812640

0.00272353

0.18417591

-1.08519520

9 ?"-7 ?"

5.71924490

0.00201416

0.44615880
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
Category: Dewatering Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.