GPRS: General Packet Radio Service

| 1G | First Generation | |
| 1XRTT | A spectrum migration technology for existing IS 95 bands and systems. 1XRTT phase employs 1.25 MHz of bandwidth and is expected to provide up to twice the Radio Frequency (RF) capacity of current technologies. It is expected to support speeds of 144 Kbps for stationary and mobile applications. | |
| IS95 | Interim Standard 95 | |
| 2G | Second Generation | |
| 3G | Third Generation | |
| 3XRTT | A spectrum migration technology for existing IS95 bands and systems. 3XRTT will support all channel sizes (6x, 9x, and 12x) and will use 5 MHz of bandwidth. It is expected to allow up to 2 Mbps for stationary applications | |
| AA | Anonymous Access | |
| AAL | ATM Adaptation Layer | |
| AB | Access Burst | |
| ACTS | Advanced Communication Technology Satellite | |
| ADPCM | Adaptive Differential Pulse Code Modulation | |
| AM or ASK | Amplitude Modulation | |
| AMPS | Advanced Mobile Phone Service | |
| APN | Access Point Name | |
| ARQ | Automatic Repeat Request | |
| ASP | Application Service Provider | |
| ATDMA | Asynchronous Time Division Multiplexing Access | |
| ATM | Asynchronous Transfer Mode | |
| AuC | Authentication Center | |
| BA | BCCH Allocation | |
| BCS | Block Check Sequence | |
| BEC | Backward Error Correction | |
| BER | Bit Error Rate | |
| BG | Border Gateway | |
| BH | Block Header | |
| BSC | Base Station Controller | |
| BSN | Block Sequence Number | |
| BSS | Base Station Subsystem | |
| BSSAP | BSS Application Part | |
| BSSAP+ | Subset of BSSAP procedures | |
| BSSGP | BSS GPRS Protocol (It conveys LLC PDUs between BSS and SGSN through a connectionless link [the underlying protocol... |