A Guide to MATLAB for Beginners and Experienced Users, Second Edition

Practice Set C: Developing Your MATLAB Skills

Problems 5, 7, 14, and 15 are a bit more advanced than the others. Problems 8 and 9 require either simlp from Simulink or else the Optimization Toolbox. Problem 11(a) requires the Symbolic Math Toolbox; the others do not. Simulink is needed for Problems 12 and 13.

1.

Captain Picard is hiding in a square arena, 50 meters on a side, which is protected by a level-5 force field. Unfortunately, the Cardassians, who are firing on the arena, have a death ray that can penetrate the force field. The point of impact of the death ray is exposed to 10,000 illumatons of lethal radiation. It requires only 50 illumatons to dispatch the Captain; anything less has no effect. The number of illumatons that arrive at point ( x, y) when the death ray strikes one meter above ground at point ( x 0, y 0) is governed by an inverse square law, namely


The Cardassian sensors cannot locate Picard s exact position, so they fire at a random point in the arena.

  1. Use contour to display the arena after five random bursts of the death ray. The half-life of the radiation is very short, so one can assume that it disappears almost immediately only its initial burst has any effect. Nevertheless, include all five bursts in your picture, like a time-lapse photo. Where in the arena do you think Captain Picard should hide?

  2. Suppose that Picard stands in the center of...
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
Category: X-ray Sources
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.