Handbook of Algorithms for Physical Design Automation

Chapter 21: Timing-Driven Placement

David Z. Pan, Bill Halpin, and Haoxing Ren

21.1 INTRODUCTION

The placement algorithms presented in the previous chapters mostly focus on minimizing the total wirelength (TWL). Timing-driven placement (TDP) is designed specifically targeting wires on timing critical paths. It shall be noted that a cell is usually connected with two or more cells. Making some targeted nets shorter during placement may sacrifice the wirelengths of other nets that are connected through common cells. While the delay on critical paths decreases, other paths may become critical. Therefore, TDP has to be performed in a very careful and balanced manner.

Timing-driven placement has been studied extensively over the last two decades. The drive for new methods in TDP to maximize circuit performance is from multiple facets because of the technology scaling and integration: (1) growing interconnect versus gate delay ratios; (2) higher levels of on-die functional integration, which makes global interconnects even longer; (3) increasing chip operating frequencies, which make timing closure tough; and (4) increasing number of macros and standard cells for modern system-on-chip (SOC) designs. These factors create continuing challenges to better TDP.

Timing-driven placement can be performed at both global and detailed placement stages (see previous chapters on placement). Historically, TDP algorithms can be roughly grouped into two classes: net-based and path-based. The net-based approach deals with nets only, with the hope that if we handle the nets on the critical paths well, the entire critical path delay may be optimized implicitly. The two basic techniques for net-based optimization...
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
Category: Electronic Design Automation (EDA) and Electronic Computer-aided Design Software (ECAD)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.