Handbook of Electrical Tables and Design Criteria

Transformers

Three-Phase Transformer Circuit Data
60 Hz - Rigid Conduit - Copper THWN Conductors - 30 C

XFMR KVA

Runs

75 Wire

Volts L-L

Conduit Size In. 3-Each

Conduit With Full Size Neutral

Ins. Eq. Ground Size

Conduit With Neutral & Eq. Ground

Grounding Electrode Cond.

FLA 3ph 100%

Design Amps 125%

Maximum Distance 1% Drop .85 P.F.

% Imp.

S/C Amps With Infinite Primary

S/C Amps With 50% Motor Load

S/C Amps With 100% Motor Load

NEC Fuse Amps 125%

NEC C.B. Amps 125%

3

1

14

480

1/2

1/2

14

1/2

8

3.6

4.5

287

8.0

45

52

70

6

5

1

14

240

1/2

1/2

14

1/2

8

7.2

9.0

72

8.0

90

105

141

10

10

1

14

208

1/2

1/2

14

1/2

8

8.3

10.4

54

8.0

104

121

162

15

15

6

1

14

480

1/2

1/2

14

1/2

8

7.2

9.0

144

3.5

206

221

257

10

10

1

12

240

1/2

1/2

12

1/2

8

14.4

18.0

55

3.5

412

441

513

20

20

1

10

208

1/2

1/2

10

1/2

8

16.7

20.8

68

3.5

476

509

592

25

25

9

1

14

480

1/2

1/2

14

1/2

8

10.8

13.5

96

3.0

361

383

437

15

15

1

10

240

1/2

1/2

10

1/2

8

21.7

27.1

61

3.0

722

765

873

30

30

1

8

208

1/2

3/4

10

3/4

8

25.0

31.2

69

3.0

833

883

1,008

35

35

15

1

10

480

1/2
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
Category: Power Plugs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.