Handbook of Structural Welding: Processes, Materials and Methods Used in the Welding of Major Structures, Pipelines and Process Plant

Nomenclature

Units (nd=non-dimensional)

a

Crack length, spherical radius

m

a m

Permissible crack size

m

b

Weibull slope

nd

B

Basicity index

nd

Specimen width

m

C

Constant

nd

C p

Specific heat at constant pressure

J kg ?1 K ?1

C v

Charpy impact energy

J

d

Weld width

m

D

Coefficient of diffusion

m 2 s ?2

E

Modulus of elasticity

MN m ?2

G

Strain energy release rate

J m ?2

I

Current

A

J

Current density

A m ?2

Strain energy around a crack

J m ?2

J Q

Provisional value of J

J m ?2

K

Absolute temperature

K

Stress intensity factor

K MN m ? or N mm ?3/2

K 1

Stress intensity factor in the opening mode (I)

MN m ? or N mm ?3/2

K IC

Critical value of K I for unstable crack extension

MN m ? or N mm ?3/2

K n

Modified Bessel function of the second kind of order n

nd

ln

Logarithm to base e

nd

log

Logarithm to base 10

nd

l, L

Length, distance

m

m

Mean interval between failures

s

M

Any metal

nd

n

Any numerical factor

nd

Operating parameter

nd

n, N

Number of cycles

nd

P

Probability

nd

q

Rate of heat or energy flow

W

Cumulative number of failures

nd

Q

Quantity of...
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
Category: Solid State Lasers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.