Heat Transmission Coefficients for Walls, Roofs, Ceilings and Floors

Section II: How to Use this Manual

LIST OF BUILDING COMPONENTS

The end of this section includes two lists of the building components. One list is arranged in ascending numerical order according to the assigned building component code within each of the five building construction groups as follows:

  1. Residential Walls (RW)

  2. Residential Roofs (RR)

  3. Commercial Walls (CW)

  4. Commercial Roofs (CR)

  5. Commercial Floors (CF)

The list in Table I contains the building component codes (RW1, RW2, etc.), a description of the building construction, and the ASHRAE design thermal transmittance. The next subsection, "Heat Transmission Coefficient Data Sheets," gives the definition of the ASHRAE design U-factor.

Table I: List of Building Components

1. Residential Walls

Code

Description of Construction

U ASHRAE Btu/h ft 2 F

RW1

2 3 inch double wood stud wall: polyisocyanurate with fiberglass batts in cavity 21.2 F (-6.0 C) mean temperature

0.040

RW1A

2 3 inch double wood stud wall: polyisocyanurate with fiberglass batts in cavity 39.6 F (4.2 C) mean temperature

0.027

RW1B

2 3 inch double wood stud wall: polyisocyanurate with fiberglass batts in cavity 56.9 F (13.8 C) mean temperature

0.043

RW1C

2 3 inch double wood stud wall: polyisocyanurate with fiberglass batts in cavity 101.5 F (38.6 C) mean temperature

0.051

RW5

2 3 inch double wood stud wall: polyisocyanurate with fiberglass batts in cavity 21.8 F (-5.7 C) mean temperature

0.028

RW5A

2 3 inch double wood stud wall: polyisocyanurate with fiberglass batts in cavity 36.1 F (2.3 C) mean temperature

0.029

RW5B

2 3 inch double wood stud wall: polyisocyanurate with fiberglass batts in cavity...
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
Category: Glass Fibers and Fiberglass Cloth
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.