Iterative Methods for Sparse Linear Systems, Second Edition

6.8: The Conjugate Residual Method

6.8 The Conjugate Residual Method

In the previous section we derived the CG algorithm as a special case of FOM for SPD matrices. Similarly, a new algorithm can be derived from GMRES for the particular case where A is Hermitian. In this case, the residual vectors should be A-orthogonal, i.e., conjugate. In addition, the vectors Ap i, i = 0, 1, , are orthogonal. When looking for an algorithm with the same structure as CG, but satisfying these conditions, we find the conjugate residual (CR) algorithm. Notice that the residual vectors are now conjugate to each other, hence the name of the algorithm.

ALGORITHM 6.20: CR Algorithm
  1. Compute r 0 := b ? Ax 0, p 0 := r 0

  2. For j = 0, 1, , until convergence, Do

  3. ? j := ( r j, Ar j)/( Ap j, Ap j)

  4. x j+1 := x j + ? jp j

  5. r j+1 := r j ? ? jAp j

  6. ? j := ( r j+1, Ar j+1)/( r j, Ar j)

  7. p j+1 := r j+1 + j p j

  8. Compute Ap j+1 = Ar j+1 + ? j Ap j

  9. EndDo

Line 8 in the above algorithm computes Ap j+1 from Ar j+1 without an additional...
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
Category: Flip-Flops
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.