Manufacturing Engineering Handbook

Part 4: METALWORKING, MOLDMAKING, AND MACHINE DESIGN

Chapter 27: METAL CUTTING AND TURNING THEORY
Chapter 28: HOLE MAKING
Chapter 29: TAPPING
Chapter 30: BROACHING
Chapter 31: GRINDING
Chapter 32: METAL SAWING
Chapter 33: FLUIDS FOR METAL REMOVAL PROCESSES
Chapter 34: LASER MATERIALS PROCESSING
Chapter 35: LASER WELDING
Chapter 36: DIODE LASER FOR PLASTIC WELDING
Chapter 37: ELECTRICAL DISCHARGE MACHINING
Chapter 38: ABRASIVE JET MACHINING
Chapter 39: TOOLING MATERIALS FOR PLASTICS MOLDING APPLICATIONS
Chapter 40: INJECTION MOLDS FOR THERMOPLASTICS
Chapter 41: MACHINE TOOL DESIGN ON FLEXIBLE MACHINING CENTERS
Chapter 42: LUBRICATION DEVICES AND SYSTEMS
Chapter 43: CHIP PROCESSING AND FILTRATION
Chapter 44: DIRECT NUMERICAL CONTROL

Gary Baldwin

Director, Kennametal University
Latrobe, Pennsylvania

27.1 MECHANICS OF METAL CUTTING

Metal cutting is a process in which a wedge-shaped cutting tool engages the workpiece to remove a layer of material in the form of a chip.

As the cutting tool engages the workpiece, the material directly ahead of the tool 1 is deformed (Fig. 27.1). The deformed material then seeks to relieve its stressed condition by flowing into the space above the tool as the tool advances. Workpiece section 1 is displaced by a small amount relative to section 2 along specific planes by a mechanism called plastic deformation.


Figure 27.1: Deformed material.

When the tool point reaches the next segment, the previously slipped segment moves up further along the tool face as part of the chip. The portions of the chip numbered 1 to 6 originally occupied the similarly numbered positions of the workpieces. As the tool advances, segments...
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
Category: Machine Shop Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.