Masonry and Concrete: For Residential Construction

Concrete and masonry are two of the most widely used building materials in the world. Brick and stone structures date back to pre-historic times, and it is the durability of these materials which assured the survival of such architectural relics for thousands of years.
Concrete and masonry are almost always a part of contemporary residential construction. From simple, low-income housing with poured concrete slabs or foundations, to high-end custom residences with masonry veneers and elaborate carved or cast stone decorative elements, from sidewalks and driveways to retaining walls and patios, concrete and masonry are a prevalent part of the suburban landscape. Because of the variety of materials which masonry includes brick, concrete block, adobe, glass block, natural and cast stone residential masonry construction spans a range of economic markets, architectural styles, regional customs, and service applications.
In the chapters which follow, the most common residential applications of concrete and masonry are described in detail, including foundations, slabs, paving, veneers, retaining walls, and patios. The tools, techniques, and recommended practices for each material and system are discussed, as well as planning and estimating. This book is written as a reference for home builders and residential masonry contractors as well as a text for the apprentice wishing to learn more about concrete and masonry.
Concrete is a fluid mixture of cement, aggregates, and water which can be formed into different shapes and cures to a hard and durable construction material. Masonry is construction of natural building stone or manufactured...