MATLAB Guide

Chapter 15: Sparse Matrices

A sparse matrix is one with a large percentage of zero elements. When dealing with large, sparse matrices, it is desirable to take advantage of the sparsity by storing and operating only on the nonzeros. MATLAB has a sparse data type that stores just the nonzero entries of a matrix together with their row and column indices. In this chapter we will use the term "sparse matrix" for a matrix stored in the sparse data type and "full matrix" for a matrix stored in the (default) double data type.

15.1 Sparse Matrix Generation

Sparse matrices can be created in various ways, several of which involve the sparse function. Given a t-vector s of matrix entries and t-vectors i and j of indices, the command A ? sparse (i, j, s) defines a sparse matrix A of dimension max (i)-by- max(j) with A(i(k), j(k)) = s(k), for k=1: t and all other elements zero. Example:

   <span class="unicode">?</span> A = sparse([1 2 2 4 4], [3 1 4 2 4], 1:5)   A =        (2,1)   2        (4,2)   4        (1,3)   1        (2,4)   3        (4,4)   5

MATLAB displays a sparse matrix by listing the nonzero...
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
Category: Audio Switch Matrices
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.