Multiantenna Wireless Communication Systems

| ? | approximately equal to |
| ? | the Kronecker product |
| 0 m | m m all zeros matrix |
| 0 m , n | m n all zeros matrix |
| a | the magnitude of the scalar a |
| A * | the elementwise conjugate of A |
| A | the pseudoinverse of A |
| [ A] i,j | the ( i, j)th element of A |
| A | the Frobenius norm of A |
| A H | the conjugate transpose of A |
| A T | the transpose of A |
| A | the determinant of A |
| rank( A) | the rank of the matrix A |
| tr( A) | the trace of A |
| vec( A) | the vector obtained by stacking the columns of A on top of each other |
| I N | the identity matrix of dimension N N |
| ? | the cardinality of the set ? |
| ?( x) | the Dirac delta function |
| ? kl | the Kronecker symbol (equal to one if k = l and zero otherwise) |
| E{ } | the expected value |
| f X ( x) | the pdf of the random variable X |
| f x ( x 1, x 2, ..., x N) | the joint pdf of the random variables X 1, X 2, ..., X N |
| F X ( x) | the CDF of the random variable X |
| F x ( x 1 , x 2, ..., x N) | the joint CDF of the... |