Neural Networks in Healthcare: Potential and Challenges

Section IV: Electroencephalography and Evoked Potentials

Chapter List

Chapter VIII: Artificial Neural Networks in EEG Analysis
Chapter IX: The Use of Artificial Neural Networks for Objective Determination of Hearing Threshold Using the Auditory Brainstem Response
Markad V. Kamath,
McMaster University, Canada
Canada
Adrian R. Upton,
McMaster University, Canada
Canada
Jie Wu,
McMaster University, Canada
Canada
Harjeet S. Bajaj,
McMaster University, Canada
Canada
Skip Poehlman,
McMaster University, Canada
Canada
Robert Spaziani,
McMaster University, Canada
Canada

The artificial neural networks (ANNs) are regularly employed in EEG signal processing because of their effectiveness as pattern classifiers. In this chapter, four specific applications will be studied: On a day to day basis, ANNs can assist in identifying abnormal EEG activity in patients with neurological diseases such as epilepsy, Huntington's disease, and Alzheimer's disease. The ANNs can reduce the time taken for interpretation of physiological signals such as EEG, respiration, and ECG recorded during sleep. During an invasive surgical procedure, the ANNs can provide objective parameters derived from the EEG to help determine the depth of anesthesia. The ANNs have made significant contributions toward extracting embedded signals within the EEG which can be used to control external devices. This rapidly developing field, which is called braincomputer interface, has a large number of applications in empowering handicapped individuals to independently operate appliances, neuroprosthesis, or orthosis.

Introduction

The electroencephalogram (EEG), generally recorded on the scalp from a number of electrodes, is the result of asynchronous firing of billions of neurons within the nervous system. Digital signal processing of the EEG has been...
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
Category: Hitch Pins and Linch Pins
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.