Numerical Methods in Engineering with Python

2.3: LU Decomposition Methods

2.3 LU Decomposition Methods

Introduction

It is possible to show that any square matrix A can be expressed as a product of a lower triangular matrix L and an upper triangular matrix U:

(2.11)

The process of computing L and U for a given A is known as LU decomposition or LU factorization. LU decomposition is not unique (the combinations of L and U for a prescribed A are endless), unless certain constraints are placed on L or U. These constraints distinguish one type of decomposition from another. Three commonly used decompositions are listed in Table 2.2.

Table 2.2

Name

Constraints

Doolittle s decomposition

L ii=1, i=1,2, , n

Crout s decomposition

U ii=1, i=1,2, , n

Choleski s decomposition

L= U T

After decomposing A, it is easy to solve the equations Ax=b, as pointed out in Art. 2.1. We first rewrite the equations as LUx=b. Upon using the notation Ux=y, the equations become


which can be solved for y by forward substitution. Then


will yield x by the back substitution process.

The advantage of LU decomposition over the Gauss elimination method is that once A is decomposed, we can solve Ax=b for as many constant vectors b as we please. The cost of each additional solution is relatively small, since the forward and back substitution operations are much less time...
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.