Photonic Devices

Part I: Background

Chapter List

Chapter 1: General Background

Overview

Photonics is an engineering discipline concerning the control of light, or photons, for useful applications, much as electronics has to do with electrons. Light is electromagnetic radiation of frequencies in the range from 1 THz to 10 PHz, corresponding to wavelengths between ~300 ?m and ~30 nm in free space. This optical spectral range is generally divided into infrared, visible, and ultraviolet regions, as indicated in Table 1.1. The spectral range of concern in photonics is usually in a wavelength range between 10 ?m and 100 nm. The primary interest in the applications of photonic devices is in an even narrower range of visible and near infrared wavelengths. As we shall see later, this spectral range of application is largely determined by the properties of materials used for photonic devices.

Table 1.1: Electromagnetic spectrum

Wave region

Frequency

Wavelength

Devices

Radio

kHz MHz GHz

km m cm

Electronic devices

Microwave

1 GHz 1 THz

300 mm 300 ?m

Microwave devices

Optical

  • Infrared

1 THz 430 THz

300 ?m 700 nm

Photonic devices

  • Visible

430 THz 750 THz

700 nm 400 nm

  • Ultraviolet

750 THz 10 PHz

400 nm 30 nm

X-ray

10 PHz 10 EHz

30 nm 300 pm

Gamma ray

10 EHz and above

300 pm and shorter

The wave nature of light is very important in the function of photonic devices. In particular, the propagation of light in a photonic device is completely characterized by its wave nature. However, in the spectral range of interest for practical photonic...
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
Category: Optical Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.