Principles of GNSS, Inertial, and Multisensor Integrated Navigation Systems

Part IV: Integrated Navigation

Chapter List

Chapter 12: INS/GNSS Integration
Chapter 13: INS Alignment and Zero Velocity Updates
Chapter 14: Multisensor Integrated Navigation
Chapter 15: Fault Detection and Integrity Monitoring
Appendix A: Vectors and Matrices
Appendix B: Statistical Measures

Overview

Inertial navigation (Chapter 5) has a number of advantages. It operates continuously, bar hardware faults; provides high-bandwidth output at at least 50 Hz; and exhibits low short-term noise. It also provides effective attitude, angular rate, and acceleration measurements, as well as position and velocity. However, the accuracy of an inertial navigation solution degrades with time as the inertial instrument errors are integrated through the navigation equations, while INS capable of providing effective sole-means navigation for more than a few minutes after initial alignment are expensive at around $100,000 or 100,000 Euros.

GNSS (Chapters 6 to 8) provides a high long-term position accuracy with errors limited to a few meters (stand-alone), while user equipment is available for less than $/ 100. However, compared to INS, the output rate is low, typically around 10 Hz, the short-term noise of a code-based position solution is high, and standard GNSS user equipment does not measure attitude. GNSS signals are also subject to obstruction and interference, so GNSS cannot be relied upon to provide a continuous navigation solution.

The benefits and drawbacks of INS and GNSS are complementary, so by integrating them, the advantages of both technologies are combined to give a continuous, high-bandwidth, complete navigation solution with high long- and short-term accuracy. In an integrated INS/GNSS,...
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
Category: Inertial Navigation Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.