Programming with Intel Extended Memory 64 Technology: Migrating Software for Optimal 64-bit Performance

Appendix B: Porting Checklist

As described in several chapters in this book, porting is a process that consists of searching for and correcting dozens of small details any one of which, if overlooked, can lead to sudden, difficult-to-reproduce bugs. This checklist helps make sure you've checked for the "gotchas" lurking in your code.

Managed Environments (Java, .NET, etc.)

Calls to native routines cause the biggest problem. These routines must run in 64-bit mode if the managed environment is in 64-bit mode.

Microsoft .NET byte codes for platforms with Intel EM64T do not run unchanged in 32-bit modes. Make sure to provide versions for both platforms.

Porting Compiled Code (C, C++, etc.)

Check for casts of pointers to integral types.

Notice the promotion of integers to longs includes expansion from 32 to 64 bits on Linux with Intel EM64T. No change on Windows.

Check for casts of longs to integers results in truncation of 64 to 32 bits on Linux with Intel EM64T. No change on Windows.

Check structures: the new size of fundamental types changes padding, alignment, and size of fields in a structure.

Check unions: the new size of fundamental types changes padding, alignment, and size of fields in a union. Do overlapping fields still overlap correctly?

Check routines that depend on the specific number of bits of a data object. These situations occur especially in bit-wise operations and in computing hash codes.

If you use abstracted data...
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
Category: Electronic Development Boards
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.