RFID Implementation

This table presents common technology choices for various RFID applications.
| Application | Approach |
|---|---|
| Tracking and tracing of cartons and pallets in a supply chain application | UHF passive tags. Open loop system with substantial interchange of data among trading partners. EPCglobal standards. Tag stores license plate information only |
| Hazardous materials tracking | HF and UHF passive tags. Closed loop application. Tag can store helpful and identification data about the material as well. |
| Airline baggage tracking | UHF passive read/write tags. Also deployed with HF read/write tags. Closed loop application. ISO 18000-C. |
| Inventory monitoring and control | HF passive tags. Readers can monitor shelves. Can be an open loop application. |
| Fleet monitoring and management | Semi-active, read-only, and read-write tags with specialized circuits to integrate with vehicle electronics to monitor fuel level, oil pressure, and temperature. Closed loop application. |
| Animal tracking | LF passive tags. ISO 11784/11785. |
| Antitheft for high value items | Active tags with motion detector or passive tags with readers watching key portals. |
| Electronic article surveillance | One-bit passive tags. Some retailers are adding HF tags to report which items are being shoplifted. |
| Automotive antitheft immobilization | Passive LF tags work with a reader in the car, providing authentication. Newer systems use combination of passive and active tags. |
| Electronic payment | HF passive tags. |
| Electronic toll payment | Semiactive tag containing customer ID and specialized electronics for displaying account status, battery level, and other information. |
| Access control | Passive LF and HF tags. ISO 15693 standard. Storage on tags from 64... |