Handbook of Plastics Joining: A Practical Guide, Second Edition

Chapter 20: Acrylic Resin

20.1 General

Altuglass International: Plexiglas

Plexiglas acrylic resins may be welded to other thermoplastics (Table 20.1).

Table 20.1: Guideline for Welding Plexiglas to Other Thermoplastics

Plexiglas V-Series

Plexiglas MI-7

Plexiglas DR

Ultrasonic

Vibration

Hot Plate

Ultrasonic

Vibration

Hot Plate

Ultrasonic

Vibration

Hot Plate

PMMA

G

E

E

G

E

E

G

E

E

ABS

G

E

E

G

E

E

G

E

E

ABS/PC

G

VG

VG

G

VG

VG

G

VG

VG

PC

G

VG

VG

G

VG

VG

G

VG

VG

E: excellent (weld strength 90 100% of tensile strength of weaker material); VG: very good (weld strength 70 90% of tensile strength of weaker material); G: good (weld strength 50 70% of tensile strength of weaker material).

Reference: Plexiglas Technical Data. Welding Methods, Supplier technical data sheet, Altuglass International, 2006.

20.2 Heated Tool Welding

Altuglass International: Plexiglas

The following hot plate welding parameters may be used as a reference point when welding Plexiglas resins:

  • Temperature: 600 800 F (315 425 C)

  • Melt-depth: 0.03 0.04 inches (0.76 1.00 mm)

  • Seal depth: 0.01 0.02 inches (0.25 0.51 mm)

Reference: Plexiglas Technical Data. Welding Methods, Supplier technical data sheet, Altuglass International, 2006.

Acrylic [form: 3 mm (0.118 inch) thick sheet]

With increasing melt layer thickness, hence an increasing hot plate temperature and/or heating time, there was an increase in the component's susceptibility to stress cracking. As far as process control is concerned, this means the lowest possible heating time and hot plate temperature should be selected. This is not, however, in the interests of the cost efficiency...
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
Category: Plastic Fabrication Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.