SFPE Handbook of Fire Protection Engineering

Section Two: Fire Dynamics

Chapter List

Chapter 2-1: Fire Plumes, Flame Height, and Air Entrainment
Chapter 2-2: Ceiling Jet Flows
Chapter 2-3: Vent Flows
Chapter 2-4: Visibility and Human Behavior in Fire Smoke
Chapter 2-5: Effect of Combustion Conditions on Species Production
Chapter 2-6: Toxicity Assessment of Combustion Products
Chapter 2-7: Flammability Limits of Premixed and Diffusion Flames
Chapter 2-8: Ignition of Liquid Fuels
Chapter 2-9: Smoldering Combustion
Chapter 2-10: Spontaneous Combustion and Self-Heating
Chapter 2-11: Flaming Ignition of Solid Fuels
Chapter 2-12: Surface Flame Spread
Chapter 2-13: Smoke Production and Properties
Chapter 2-14: Heat Fluxes from Fires to Surfaces
Chapter 2-15: Liquid Fuel Fires

Gunnar Heskestad

Dr. Gunnar Heskestad is principal research scientist at Factory Mutual Research, specializing in fluid mechanics and heat transfer of fire, with applications to fire protection.

Introduction

Practically all fires go through an important, initial stage in which a coherent, buoyant gas stream rises above a localized volume undergoing combustion into surrounding space of essentially uncontaminated air. This stage begins at ignition, continues through a possible smoldering interval, into a flaming interval, and may be said to end prior to flashover. The buoyant gas stream is generally turbulent, except when the fire source is very small. The buoyant flow, including any flames, is referred to as a fire plume.

Combustion may be the result of pyrolysis of solid materials or evaporation of liquids because of heat feedback from the combustion volume, or of pressurized release of flammable gas. Other combustion situations may involve discharge of liquid sprays and...
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
Category: Heat Resistant and Flame Retardant Coatings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.