Signal Design for Good Correlation: For Wireless Communication, Cryptography, and Radar

Chapter 3: Finite Fields

Finite fields are used in most of the known constructions of pseudorandom sequences and analysis of periods, correlations, and linear spans of linear feedback shift register (LFSR) sequences and nonlinear generated sequences. They are also important in many cryptographic primitive algorithms, such as the Diffie-Hellman key exchange, the Digital Signature Standard (DSS), the El Gamal public-key encryption, elliptic curve public-key cryptography, and LFSR (or Torus) based public-key cryptography. Finite fields and shift register sequences are also used in algebraic error-correcting codes, in code-division multiple-access (CDMA) communications, and in many other applications beyond the scope of this book. This chapter gives a description of these fields and some properties that are frequently used in sequence design and cryptography. Section 3.1 introduces definitions of algebraic structures of groups, rings and fields, and polynomials. Section 3.2 shows the construction of the finite field GF( p n). Section 3.3 presents the basic theory of finite fields. Section 3.4 discusses minimal polynomials. Section 3.5 introduces subfields, trace functions, bases, and computation of the minimal polynomials over intermediate subfields. Computation of a power of a trace function is shown in Section 3.6. And, the last section presents some counting numbers related to finite fields.

3.1 Algebraic Structures

In this section, we give the definitions of the algebraic structures of groups, rings and fields, polynomials, and some concepts that will be needed for the study of finite fields in the later sections.

We use the following notations for the sets of numbers: , the set...
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
Category: Finite Element Analysis Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.