Signal Processing: A Mathematical Approach

Part Three: Fourier Analysis

Chapter List

Chapter 8: Fourier Transforms and Fourier Series
Chapter 9: Fourier Series and Analytic Functions
Chapter 10: Fourier-Transform Pairs
Chapter 11: The Uncertainty Principle
Chapter 12: Directional Transmission
Chapter 13: The Hilbert Transform
Chapter 14: The Fast Fourier Transform

Overview

Previously we studied the problem of isolating the individual complex exponential components of the signal function s( t), given the data vector d with entries s( m ?) , m = 1, , M, where s( t) is


we assume that ? n < ?/ ?. The second approach we considered involved calculating the function


for ? < ?/ ?. This sum is an example of a (finite) Fourier series. As we just saw, we can extend the concept of Fourier series to include infinite sums. In fact, we can generalize to summing over a continuous variable, using integrals in place of summation; this is what is done in the definition of the Fourier transform.

The Fourier Transform

In our discussion of linear filtering, we saw that if f is a finite vector f = ( f 1 , , f M ) T or an infinite sequence , then it is convenient to consider the function F( ?) defined for ? ? ? by the finite or infinite Fourier series expression


If f( x) is a function of the...
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
Category: Data Acquisition Systems and Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.