Statistics for Quality Control Chemistry Laboratory

CHAPTER 5

1.

A study was conducted to investigate the influence of various system parameters on the performance of a programmed temperature vaporizer (PTV) operated in the solvent split mode. The purpose was to develop a GC method of analyzing trace aroma compounds in wine, without the need for prior extraction. One phase of the investigation involved studying two factors each at two levels; A: Injection Volume (100 or 200 ?L), B: Solvent Elimination Flow Rate (200 or 400 mL min -1). The four design points were replicated three times, giving a total of 12 observations. The order in which the runs were carried out was randomized. One of the responses studied was the total peak area given by a synthetic mixture of aroma compounds in ethanol-water (12:88 v/v). The results (absolute peak areas) are shown in Table 5.5. What conclusions can be drawn from these data? Check model assumptions by drawing appropriate residual plots.

Table 5.5: Peak areas for GC study

Solvent flow rate / mL min -1

Injection volume/ ?L

100

200

13.1

126.5

400

15.3

118.5

17.7

122.1

48.8

134.5

200

42.1

135.4

39.2

128.6

This illustrative example (see also Exercises 5.2 and the Example of Section 5.4), was constructed using information taken from Villen et al.1 Readers with an interest in the substantive issues should consult the original paper.

2.

In another phase of the method development, a second study was carried out. This study investigated the same...
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
Category: Oil in Water Monitors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.