Structural Components: Mechanical Tests and Behavioral Laws

Periodical stresses which exist in service are generally sinusoidal, and in accordance with the value of the superimposed static stress ? s, we distinguish:
pure or symmetric alternating stress ? s = 0 ( ? m = 0);
dissymmetric alternating stress ? s < ? a (0 < ? m < ? a);
repeated stress ? s = ? a ( ? m = ? a);
fluctuating stress ? a < ? s ( ? a < ? m).
with ? a as the variable stress amplitude and ? m the mean stress (equal to the static stress, ? s) (Figure 6.3).
The stress ratio R is also defined as the algebraic ratio of minimum stress to maximum stress:
The simplest fatigue test consists of subjecting each specimen to load cycles of constant maximum amplitude and frequencies and noting the number of cycles N r at which failure occurs. The number N r is plotted generally on a logarithmic scale, according to the maximum stress of the cycles. Each specimen corresponds to a point on the plane ( ?, N r) and, from a batch of specimens subjected to different stress amplitudes, a curve is obtained,...