Structural Steel Designer's Handbook, 3rd Edition

Section 6: Building Design Criteria

R. A. LaBoube, P.E.,
Professor of Civil Engineering, University of Missouri-Rolla
Rolla, Missouri

OVERVIEW

Building designs generally are controlled by local or state building codes. In addition, designs must satisfy owner requirements and specifications. For buildings on sites not covered by building codes, or for conditions not included in building codes or owner specifications, designers must use their own judgment in selecting design criteria. This section has been prepared to provide information that will be helpful for this purpose. It summarizes the requirements of model building codes and standard specifications and calls attention to recommended practices.

The American Institute of Steel Construction (AISC) promulgates several standard specifications, but two are of special importance in building design. One is the "Specification for Structural Steel Buildings Allowable Stress Design (ASD) and Plastic Design." The second is the "Load and Resistance Factor Design (LRFD) Specification for Structural Steel Buildings," which takes into account the strength of steel in the plastic range and utilizes the concepts of first-order theory of probability and reliability. The standards for both ASD and LRFD are reviewed in this section.

Steels used in structural applications are specified in accordance with the applicable specification of ASTM. Where heavy sections are to be spliced by welding, special material notch-toughness requirements may be applicable, as well as special fabrication details (see Arts. 1.13, 1.14, and 1.21).

6.1 BUILDING CODES

A building code is a legal ordinance enacted by public bodies, such as city councils, regional planning commissions, states, or federal agencies, establishing...
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
Category: Construction and Building Inspection Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.