WIMAX Explained

WiMAX Broadband Applications

Broadband communication service is the transfer of digital audio (voice), data, and/or video communications at rates greater than wideband communications rates (above 1 Mbps). Broadband connections allow for the providing of multiple services such as telephone (voice), data, and video on one network.

WiMAX VoIP

Digital telephony is a communication system that uses digital data to represent and transfer analog signals. These analog signals can be audio signals (acoustic sounds) or complex modem signals that represent other forms of information.

WiMAX systems can provide telephone services through the use of IP Telephony (voice over Internet protocol VoIP). These IP networks initiate, process, and receive voice or digital telephone communications using IP protocol. WiMAX systems can provide digital telephone service through the use of analog telephone adapters (ATAs) or IP telephones. ATAs convert IP signals into standard telephone (dial tone) formats.

Broadband Data Connections

Broadband data connections are the transmission digital data signals above 1 Mbps for consumer connections and over 45 Mbps or higher for LANs, MANs and WANs. When WiMAX service providers offer broadband data services that can connect to the Internet, the operator may be called a wireless Internet service provider (WISP).

Digital Television

Digital television is the process or system that transmits video images through digital transmission. Digital transmission is divided into channels (usually compressed) for digital video and audio. Video compression commonly uses one of the motion picture experts group (MPEG) standards to reduce the data transmission rate by a factor of 200:1.

When digital...
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
Category: Internet Service Providers (ISPs)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.